MOSFET N-CH 40V 67A/433A 8DFNW Product overview: NTMTS0D7N04CLTXG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 67A, 433A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 67A, 433A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMTS0D7N04CLTXG
MOSFET N-CH 40V 67A/433A 8DFNW
MOSFET N-CH 40V 67A/433A 8DFNW
N-Channel 40V 67A (Ta), 433A (Tc) 4.9W (Ta), 205W (Tc) Surface Mount 8-DFNW (8.3x8.4)
MOSFET N-CH 40V 67A/433A 8DFNW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NTMTS0D7N04CLTXG | 488-NTMTS0D7N04CLTXGCT-ND | NTMTS0D7N04CLTXG | NTMTS0D7N04CLTXG |
| Product Name | 40V 67A 433A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.2000 kS | |||
| PD | 205 milliwatts |