onsemi Single FETs, MOSFETs NTMT185N60S5H

Description
N-Channel 600V 15A (Tc) 116W (Tc) Surface Mount 4-TDFN (8x8)
Request a Quote Datasheet
Description
N-Channel 600V 15A (Tc) 116W (Tc) Surface Mount 4-TDFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMT185N60S5HTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMT185N60S5HTR-ND
Single FETs, MOSFETs 488-NTMT185N60S5HTR-ND
N-Channel 600V 15A (Tc) 116W (Tc) Surface Mount 4-TDFN (8x8)

N-Channel 600V 15A (Tc) 116W (Tc) Surface Mount 4-TDFN (8x8)

Buy Now Datasheet
Singapore, Singapore
185MOHM MOSFET Transistor
278-NTMT185N60S5H
185MOHM MOSFET Transistor 278-NTMT185N60S5H
SUPERFET5 FAST 185MOHM PQFN88 Product overview: NTMT185N60S5H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 185MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMT185N60S5H can be used for catalog matching and distributor lookup.

SUPERFET5 FAST 185MOHM PQFN88 Product overview: NTMT185N60S5H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 185MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMT185N60S5H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353886-NTMT185N60S5H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1353886-NTMT185N60S5H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1353886-NTMT185N60S5H
Win Source Part Number: 1353886-NTMT185N60S5 H Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: SuperFET® III Product Status: Not For New Designs Package / Case: 4-PowerTSFN Supplier Device Package: 4-TDFN (8x8) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 185mOhm @ 7.5A, 10V Vgs(th) (Max) @ Id: 4.3V @ 1.4mA Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 1350 pF @ 400 V Power Dissipation (Max): 116W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1353886-NTMT185N60S5H
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: SuperFET® III
Product Status: Not For New Designs
Package / Case: 4-PowerTSFN
Supplier Device Package: 4-TDFN (8x8)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 185mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 4.3V @ 1.4mA
Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 1350 pF @ 400 V
Power Dissipation (Max): 116W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMT185N60S5H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMT185N60S5H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMT185N60S5H
SUPERFET5 FAST 185MOHM PQFN88

SUPERFET5 FAST 185MOHM PQFN88

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 488-NTMT185N60S5HTR-ND 278-NTMT185N60S5H 1353886-NTMT185N60S5H NTMT185N60S5H
Product Name Single FETs, MOSFETs 185MOHM MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data