N-Channel 650V 24A (Tc) 192W (Tc) Surface Mount 4-PQFN (8x8)
N-Channel 650V 24A (Tc) 192W (Tc) Surface Mount 4-PQFN (8x8)
N-Channel 650V 24A (Tc) 192W (Tc) Surface Mount 4-PQFN (8x8)
POWER MOSFET, N-CHANNEL, SUPERFE
POWER MOSFET, N-CHANNEL, SUPERFE
MOSFET, N-CH, 650V, 24A, PQFN ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NTMT150N65S3HFCT-ND | NTMT150N65S3HF | NTMT150N65S3HF | 32AJ8453 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 650V, 24A, Pqfn Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 4-PowerTSFN | 4-PowerTSFN | 4-PowerTSFN | TO-3 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |