N-Channel 650V 40A (Tc) 260W (Tc) Surface Mount 4-TDFN (8x8)
N-Channel 650V 40A (Tc) 260W (Tc) Surface Mount 4-TDFN (8x8)
N-Channel 650V 40A (Tc) 260W (Tc) Surface Mount 4-TDFN (8x8)
MOSFET N-CH 650V 40A 4TDFN
MOSFET, N-CH, 650V, 40A, 150DEG C, 260W ROHS COMPLIANT: YES
MOSFET N-CH 650V 40A 4TDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NTMT064N65S3HDKR-ND | NTMT064N65S3H | 54AH9503 | NTMT064N65S3H |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 650V, 40A, 150Deg C, 260W Rohs Compliant Onsemi | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 4-PowerTSFN | 4-PowerTSFN | TO-3 | 4-PowerTSFN |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |