Power MOSFET 30V 6A 32 mOhm Dual N-Channel SO-8 FETKY, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMSD6N303R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 6A, 32 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMSD6N303R2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083951-NTMSD6N303R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 950pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 32 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
N-Channel 30V 6A (Ta) 2W (Ta) Surface Mount 8-SOIC
MOSFET N-CH 30V 6A 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-NTMSD6N303R2G | 1083951-NTMSD6N303R2G | NTMSD6N303R2GOS-ND | NTMSD6N303R2G |
| Product Name | N-Channel Dual 30V 6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMSD6N303R2G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| PD | 2000 milliwatts | 2000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |