onsemi Single FETs, MOSFETs NTMS4939NR2G

Description
N-Channel 30V 8A (Ta) 800mW (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 8A (Ta) 800mW (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMS4939NR2G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMS4939NR2G-ND
Single FETs, MOSFETs NTMS4939NR2G-ND
N-Channel 30V 8A (Ta) 800mW (Ta) Surface Mount 8-SOIC

N-Channel 30V 8A (Ta) 800mW (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4939NR2G - 060689-NTMS4939NR2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4939NR2G
060689-NTMS4939NR2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4939NR2G 060689-NTMS4939NR2G
Manufacturer: ON Semiconductor Win Source Part Number: 060689-NTMS4939NR2G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 2000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.4 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060689-NTMS4939NR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 2000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.4 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 12.5A SOIC MOSFET Transistor
278-NTMS4939NR2G
N-Channel 30V 12.5A SOIC MOSFET Transistor 278-NTMS4939NR2G
Single N-Channel Power MOSFET 30V, 12.5A, 8.4mΩ, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMS4939NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 12.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4939NR2G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 12.5A, 8.4mΩ, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMS4939NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 12.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4939NR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMS4939NR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMS4939NR2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMS4939NR2G
MOSFET N-CH 30V 8A 8SOIC

MOSFET N-CH 30V 8A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Power MOSFET 30V 100A 8.4 mOhm Single

MOSFET Power MOSFET 30V 100A 8.4 mOhm Single

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMS4939NR2G-ND 060689-NTMS4939NR2G 278-NTMS4939NR2G NTMS4939NR2G NTMS4939NR2G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4939NR2G N-Channel 30V 12.5A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
150V 21A MOSFET Transistor - 278-AUIRF3315S - ERSAELECTRONICS PTE. LTD.
Specs
PD 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers