onsemi N-Channel 30 V 10.5 A SOIC MOSFET Transistor NTMS4917NR2G

Description
Power MOSFET, 30 V, 10.5 A, N-Channel, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMS4917NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 10.5 A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 10.5 A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4917NR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, 30 V, 10.5 A, N-Channel, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMS4917NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 10.5 A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 10.5 A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4917NR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30 V 10.5 A SOIC MOSFET Transistor
278-NTMS4917NR2G
N-Channel 30 V 10.5 A SOIC MOSFET Transistor 278-NTMS4917NR2G
Power MOSFET, 30 V, 10.5 A, N-Channel, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMS4917NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 10.5 A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 10.5 A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4917NR2G can be used for catalog matching and distributor lookup.

Power MOSFET, 30 V, 10.5 A, N-Channel, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMS4917NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 10.5 A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 10.5 A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4917NR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMS4917NR2G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMS4917NR2G-ND
Single FETs, MOSFETs NTMS4917NR2G-ND
N-Channel 30V 7.1A (Ta) 880mW (Ta) Surface Mount 8-SOIC

N-Channel 30V 7.1A (Ta) 880mW (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4917NR2G - 1083943-NTMS4917NR2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4917NR2G
1083943-NTMS4917NR2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4917NR2G 1083943-NTMS4917NR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1083943-NTMS4917NR2G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 880mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.1A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 15.6nC @ 4.5V Max Input Capacitance: 1054pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): RSS110N03FU6TB; DMG4406LSS-13; RJK0355DSP-00#J0; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1083943-NTMS4917NR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 880mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.1A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 15.6nC @ 4.5V
Max Input Capacitance: 1054pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): RSS110N03FU6TB; DMG4406LSS-13; RJK0355DSP-00#J0;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMS4917NR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMS4917NR2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMS4917NR2G
MOSFET N-CH 30V 7.1A 8SOIC

MOSFET N-CH 30V 7.1A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTMS4917NR2G NTMS4917NR2G-ND 1083943-NTMS4917NR2G NTMS4917NR2G
Product Name N-Channel 30 V 10.5 A SOIC MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4917NR2G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 880 milliwatts 880 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products