onsemi Single FETs, MOSFETs NTMS4816NR2G

Description
N-Channel 30V 6.8A (Ta) 780mW (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 6.8A (Ta) 780mW (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMS4816NR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMS4816NR2GOSTR-ND
Single FETs, MOSFETs NTMS4816NR2GOSTR-ND
N-Channel 30V 6.8A (Ta) 780mW (Ta) Surface Mount 8-SOIC

N-Channel 30V 6.8A (Ta) 780mW (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4816NR2G - 025815-NTMS4816NR2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4816NR2G
025815-NTMS4816NR2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4816NR2G 025815-NTMS4816NR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025815-NTMS4816NR2G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 780mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 18.3nC @ 10V Max Input Capacitance: 1060pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025815-NTMS4816NR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 780mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 18.3nC @ 10V
Max Input Capacitance: 1060pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 11A SOIC MOSFET Transistor
278-NTMS4816NR2G
N-Channel 30V 11A SOIC MOSFET Transistor 278-NTMS4816NR2G
N-Channel Power MOSFET, 30V, 11A, 10mΩ, SOIC-8 Product overview: NTMS4816NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 11A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4816NR2G can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 30V, 11A, 10mΩ, SOIC-8 Product overview: NTMS4816NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 11A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4816NR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMS4816NR2G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMS4816NR2G
Single FETs, MOSFETs NTMS4816NR2G
MOSFET N-CH 30V 6.8A 8SOIC

MOSFET N-CH 30V 6.8A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMS4816NR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMS4816NR2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMS4816NR2G
MOSFET N-CH 30V 6.8A 8SOIC

MOSFET N-CH 30V 6.8A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8 30V 11A NCH 0.030R

MOSFET NFET SO8 30V 11A NCH 0.030R

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMS4816NR2GOSTR-ND 025815-NTMS4816NR2G 278-NTMS4816NR2G NTMS4816NR2G NTMS4816NR2G NTMS4816NR2G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4816NR2G N-Channel 30V 11A SOIC MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts 30 volts
PD 780 milliwatts 780 milliwatts 780 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details