Manufacturer: ON Semiconductor
Win Source Part Number: 025814-NTMS4807NR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 860mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.1A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 4.5V
Max Input Capacitance: 2900pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.1 mOhm @ 14.8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
N-Channel MOSFET 30V 12.2A 6.1mR SOIC-8 Power Transistor Product overview: NTMS4807NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 12.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4807NR2G can be used for catalog matching and distributor lookup.
N-Channel 30V 9.1A (Ta) 860mW (Ta) Surface Mount 8-SOIC
N-Channel 30V 9.1A (Ta) 860mW (Ta) Surface Mount 8-SOIC
MOSFET N-CH 30V 9.1A 8SOIC
MOSFET N-CH 30V 9.1A 8SOIC
MOSFET NFET SO8 30V 14.8A 0.061R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 025814-NTMS4807NR2G | 278-NTMS4807NR2G | NTMS4807NR2GOSCT-ND | NTMS4807NR2G | NTMS4807NR2G | NTMS4807NR2G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4807NR2G | N-Channel 30V 12.2A SOIC MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 860 milliwatts | 860 milliwatts | 860 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |