Manufacturer: ON Semiconductor
Win Source Part Number: 060680-NTMS4706NR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 830mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.4A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 950pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 10.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Power MOSFET 30 V, 10.3 A, Single N-Channel, SO-8 - for new designs use (NTMS4816N), SOIC-8 Narrow Body, 2500-REEL Product overview: NTMS4706NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 10.3 A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 10.3 A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4706NR2G can be used for catalog matching and distributor lookup.
N-Channel 30V 6.4A (Ta) 830mW (Ta) Surface Mount 8-SOIC
MOSFET N-CH 30V 6.4A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 060680-NTMS4706NR2G | 278-NTMS4706NR2G | NTMS4706NR2G-ND | NTMS4706NR2G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4706NR2G | N-Channel 30 V 10.3 A SOIC MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 30 volts | |||
| PD | 830 milliwatts | 830 milliwatts |