onsemi Single FETs, MOSFETs NTMS4177PR2G

Description
P-Channel 30V 6.6A (Ta) 840mW (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 6.6A (Ta) 840mW (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMS4177PR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMS4177PR2GDKR-ND
Single FETs, MOSFETs NTMS4177PR2GDKR-ND
P-Channel 30V 6.6A (Ta) 840mW (Ta) Surface Mount 8-SOIC

P-Channel 30V 6.6A (Ta) 840mW (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - NTMS4177PR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMS4177PR2GTR-ND
Single FETs, MOSFETs NTMS4177PR2GTR-ND
P-Channel 30V 6.6A (Ta) 840mW (Ta) Surface Mount 8-SOIC

P-Channel 30V 6.6A (Ta) 840mW (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - NTMS4177PR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMS4177PR2GCT-ND
Single FETs, MOSFETs NTMS4177PR2GCT-ND
P-Channel 30V 6.6A (Ta) 840mW (Ta) Surface Mount 8-SOIC

P-Channel 30V 6.6A (Ta) 840mW (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
MOSFETs - 7804723 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7804723
MOSFETs 7804723
MOSFET P-Channel 30V 11.4A SOIC8

MOSFET P-Channel 30V 11.4A SOIC8

Supplier's Site
MOSFETs - 7804723P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7804723P
MOSFETs 7804723P
MOSFET P-Channel 30V 11.4A SOIC8

MOSFET P-Channel 30V 11.4A SOIC8

Supplier's Site
MOSFETs - 1631135 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1631135
MOSFETs 1631135
MOSFET P-Channel 30V 11.4A SOIC8

MOSFET P-Channel 30V 11.4A SOIC8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4177PR2G - 025812-NTMS4177PR2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4177PR2G
025812-NTMS4177PR2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4177PR2G 025812-NTMS4177PR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025812-NTMS4177PR2G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 840mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.6A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 3100pF @ 24V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 11.4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025812-NTMS4177PR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 840mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.6A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 3100pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 11.4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V 8.9A SOIC MOSFET Transistor
278-NTMS4177PR2G
P-Channel -30V 8.9A SOIC MOSFET Transistor 278-NTMS4177PR2G
P-Channel JFET -30V 8.9A 15mR SOIC Single Product overview: NTMS4177PR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, 8.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 8.9A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4177PR2G can be used for catalog matching and distributor lookup.

P-Channel JFET -30V 8.9A 15mR SOIC Single Product overview: NTMS4177PR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, 8.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 8.9A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4177PR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTMS4177PR2G
Triode/MOS Tube/Transistor >> MOSFETs NTMS4177PR2G
30V 6.6A 12mΩ@10V,11.4A 840mW 2.5V@250uA P Channel SOIC-8 MOSFETs ROHS

30V 6.6A 12mΩ@10V,11.4A 840mW 2.5V@250uA P Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PFET SO8 30V 9.6A TR

MOSFET PFET SO8 30V 9.6A TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMS4177PR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMS4177PR2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMS4177PR2G
MOSFET P-CH 30V 6.6A 8SOIC

MOSFET P-CH 30V 6.6A 8SOIC

Supplier's Site
Single FETs, MOSFETs - NTMS4177PR2G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMS4177PR2G
Single FETs, MOSFETs NTMS4177PR2G
MOSFET P-CH 30V 6.6A 8SOIC

MOSFET P-CH 30V 6.6A 8SOIC

Supplier's Site Datasheet
P Channel Mosfet, -30V, 11.4A, Soic, Full Reel; Channel Type Onsemi - 95M7002 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 11.4A, Soic, Full Reel; Channel Type Onsemi
95M7002
P Channel Mosfet, -30V, 11.4A, Soic, Full Reel; Channel Type Onsemi 95M7002
P CHANNEL MOSFET, -30V, 11.4A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 11.4A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -30V, -11.4A, Soic-8; Transistor Polarity Onsemi - 81Y7052 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -11.4A, Soic-8; Transistor Polarity Onsemi
81Y7052
Mosfet, P Channel, -30V, -11.4A, Soic-8; Transistor Polarity Onsemi 81Y7052
MOSFET, P CHANNEL, -30V, -11.4A, SOIC-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-11.4A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -11.4A, SOIC-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-11.4A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMS4177PR2GDKR-ND 7804723 7804723P 025812-NTMS4177PR2G 278-NTMS4177PR2G NTMS4177PR2G NTMS4177PR2G NTMS4177PR2G NTMS4177PR2G 95M7002 81Y7052
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4177PR2G P-Channel -30V 8.9A SOIC MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs P Channel Mosfet, -30V, 11.4A, Soic, Full Reel; Channel Type Onsemi Mosfet, P Channel, -30V, -11.4A, Soic-8; Transistor Polarity Onsemi
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Soic SOIC SOT3; 8-SOIC 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data