onsemi Single FETs, MOSFETs NTMJS1D7N04CTWG

Description
MOSFET N-CH 40V 35A/185A 8LFPAK
Request a Quote Datasheet
Description
MOSFET N-CH 40V 35A/185A 8LFPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMJS1D7N04CTWGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMJS1D7N04CTWGDKR-ND
Single FETs, MOSFETs 488-NTMJS1D7N04CTWGDKR-ND
MOSFET N-CH 40V 35A/185A 8LFPAK

MOSFET N-CH 40V 35A/185A 8LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMJS1D7N04CTWGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMJS1D7N04CTWGCT-ND
Single FETs, MOSFETs 488-NTMJS1D7N04CTWGCT-ND
MOSFET N-CH 40V 35A/185A 8LFPAK

MOSFET N-CH 40V 35A/185A 8LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMJS1D7N04CTWGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMJS1D7N04CTWGTR-ND
Single FETs, MOSFETs 488-NTMJS1D7N04CTWGTR-ND
N-Channel 40V 35A (Ta), 185A (Tc) 3.8W (Ta), 106W (Tc) Surface Mount 8-LFPAK

N-Channel 40V 35A (Ta), 185A (Tc) 3.8W (Ta), 106W (Tc) Surface Mount 8-LFPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMJS1D7N04CTWG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMJS1D7N04CTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMJS1D7N04CTWG
MOSFET N-CH 40V 35A/185A 8LFPAK

MOSFET N-CH 40V 35A/185A 8LFPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCH 6 40V SL NFET

MOSFET TRENCH 6 40V SL NFET

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTMJS1D7N04CTWGDKR-ND NTMJS1D7N04CTWG NTMJS1D7N04CTWG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ24NSTRL - 111385-AUIRFZ24NSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 3800 to 45000 milliwatts
View Details
8 suppliers