N-Channel 60V 39A (Ta), 262A (Tc) 4W (Ta), 180W (Tc) Surface Mount 8-LFPAK
N-Channel 60V 39A (Ta), 262A (Tc) 4W (Ta), 180W (Tc) Surface Mount 8-LFPAK
N-Channel 60V 39A (Ta), 262A (Tc) 4W (Ta), 180W (Tc) Surface Mount 8-LFPAK
MOSFET N-CH 60V 39A/262A 8LFPAK
MOSFET N-CH 60V 39A/262A 8LFPAK
MOSFET, N-CH, 60V, 262A, 175DEG C, 180W ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NTMJS1D4N06CLTWGDKR-ND | NTMJS1D4N06CLTWG | NTMJS1D4N06CLTWG | 54AH9502 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, 262A, 175Deg C, 180W Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT-1205, 8-LFPAK56 | SOT-1205, 8-LFPAK56 | SOT-1205, 8-LFPAK56 | TO-3 |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 60 volts |