N-Channel 40V 56A (Ta), 368A (Tc) 4.2W (Ta), 180W (Tc) Surface Mount 8-LFPAK
N-Channel 40V 56A (Ta), 368A (Tc) 4.2W (Ta), 180W (Tc) Surface Mount 8-LFPAK
MOSFET N-CH 40V 56A/368A 8LFPAK
MOSFET, N-CH, 40V, 368A, 175DEG C, 180W ROHS COMPLIANT: YES
MOSFET N-CH 40V 56A/368A 8LFPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NTMJS0D8N04CLTWGTR-ND | NTMJS0D8N04CLTWG | 54AH9501 | NTMJS0D8N04CLTWG |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, 368A, 175Deg C, 180W Rohs Compliant Onsemi | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT-1205, 8-LFPAK56 | 4.5V, 10V | TO-3 | SOT-1205, 8-LFPAK56 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |