N-Channel 100V 29.6A (Ta), 116A (Tc) 7.9W (Ta), 122W (Tc) Surface Mount 8-DFN (5x6.15)
N-Channel 100V 29.6A (Ta), 116A (Tc) 7.9W (Ta), 122W (Tc) Surface Mount 8-DFN (5x6.15)
N-Channel 100V 29.6A (Ta), 116A (Tc) 7.9W (Ta), 122W (Tc) Surface Mount 8-DFN (5x6.15)
MOSFET N-CH 100V 29.6A/116A 8DFN
MOSFET, N-CH, 100V, 116A, 175DEG C, 122W ROHS COMPLIANT: YES
MOSFET N-CH 100V 29.6A/116A 8DFN
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2148903 | 2148903P | 488-NTMFSC4D2N10MCDKR-ND | NTMFSC4D2N10MC | 12AJ7253 | NTMFSC4D2N10MC |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 116A, 175Deg C, 122W Rohs Compliant Onsemi | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Transistor Technology / Material | Si | MOSFET (Metal Oxide) | ||||
| MOSFET Operating Mode | Enhancement | |||||
| Package Type | Dfn8 | DFN | 8-PowerVDFN | 8-PowerVDFN | TO-3 | 8-PowerVDFN |
| Number of units in IC | 1 |