N-Channel 60V 36A (Ta), 235A (Tc) 3.8W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)
N-Channel 60V 36A (Ta), 235A (Tc) 3.8W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)
N-Channel 60V 36A (Ta), 235A (Tc) 3.8W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)
MOSFET N-CH 60V 36A/235A 8DFN
MOSFET N-CH 60V 36A/235A 8DFN
MOSFET, N-CH, 60V, 235A, PQFN ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NTMFSC1D6N06CLTR-ND | 1958747P | 1958746 | NTMFSC1D6N06CL | NTMFSC1D6N06CL | 41AH2116 |
| Product Name | Single FETs, MOSFETs | MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 235A, Pqfn Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerVDFN | PQFN | Pqfn | 8-PowerVDFN | TO-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| Number of units in IC | 1 | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |