onsemi 40V MOSFET Transistor NTMFSC0D9N04CL

Description
N-Ch MOSFET, 40V, 0.9mΩ, 5-Term, Dualcool56 Product overview: NTMFSC0D9N04CL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFSC0D9N04CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 40V, 0.9mΩ, 5-Term, Dualcool56 Product overview: NTMFSC0D9N04CL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFSC0D9N04CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V MOSFET Transistor
278-NTMFSC0D9N04CL
40V MOSFET Transistor 278-NTMFSC0D9N04CL
N-Ch MOSFET, 40V, 0.9mΩ, 5-Term, Dualcool56 Product overview: NTMFSC0D9N04CL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFSC0D9N04CL can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 40V, 0.9mΩ, 5-Term, Dualcool56 Product overview: NTMFSC0D9N04CL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFSC0D9N04CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324746-NTMFSC0D9N04CL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324746-NTMFSC0D9N04CL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324746-NTMFSC0D9N04CL
Manufacturer: onsemi Win Source Part Number: 1324746-NTMFSC0D9N04 CL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 313A (Tc) Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 83W Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 143 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8500 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NTMFSC0D9N04CLTR ,488-NTMFSC0D9N04CLC T,488-NTMFSC0D9N04CL DKR,NTMFSC0D9N04CL-N D Base Product Number: NTMFSC0 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324746-NTMFSC0D9N04CL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 313A (Tc)
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 83W
Supplier Device Package: 8-PQFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 143 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8500 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NTMFSC0D9N04CLTR,488-NTMFSC0D9N04CLCT,488-NTMFSC0D9N04CLDKR,NTMFSC0D9N04CL-ND
Base Product Number: NTMFSC0
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFSC0D9N04CLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFSC0D9N04CLTR-ND
Single FETs, MOSFETs 488-NTMFSC0D9N04CLTR-ND
N-Channel 40V 313A (Tc) 83W (Ta) Surface Mount 8-PQFN (5x6)

N-Channel 40V 313A (Tc) 83W (Ta) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFSC0D9N04CLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFSC0D9N04CLDKR-ND
Single FETs, MOSFETs 488-NTMFSC0D9N04CLDKR-ND
N-Channel 40V 313A (Tc) 83W (Ta) Surface Mount 8-PQFN (5x6)

N-Channel 40V 313A (Tc) 83W (Ta) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFSC0D9N04CLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFSC0D9N04CLCT-ND
Single FETs, MOSFETs 488-NTMFSC0D9N04CLCT-ND
N-Channel 40V 313A (Tc) 83W (Ta) Surface Mount 8-PQFN (5x6)

N-Channel 40V 313A (Tc) 83W (Ta) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Mosfet, N-Ch, 40V, 313A, Pqfn Rohs Compliant Onsemi - 41AH2115 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 313A, Pqfn Rohs Compliant Onsemi
41AH2115
Mosfet, N-Ch, 40V, 313A, Pqfn Rohs Compliant Onsemi 41AH2115
MOSFET, N-CH, 40V, 313A, PQFN ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 313A, PQFN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFSC0D9N04CL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFSC0D9N04CL
Single FETs, MOSFETs NTMFSC0D9N04CL
MOSFET N-CH 40V 8PQFN

MOSFET N-CH 40V 8PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFSC0D9N04CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFSC0D9N04CL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFSC0D9N04CL
MOSFET N-CH 40V 8PQFN

MOSFET N-CH 40V 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTMFSC0D9N04CL 1324746-NTMFSC0D9N04CL 488-NTMFSC0D9N04CLTR-ND 41AH2115 NTMFSC0D9N04CL NTMFSC0D9N04CL
Product Name 40V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 40V, 313A, Pqfn Rohs Compliant Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 83000 milliwatts 83000 milliwatts
Package Type SOT3; 8-PowerTDFN 8-PowerTDFN TO-3 8-PowerTDFN 4.5V, 10V
Unlock Full Specs
to access all available technical data