N-Channel Dual CoolTM 56 PowerTrench® MOSFET 80V, ___A, 4.0mΩ, 3000-REEL Product overview: NTMFSC004N08MC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFSC004N08MC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1349268-NTMFSC004N08
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Dual Cool™
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Power Dissipation (Max): 51W (Ta) , 127W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-DFN (5x6.15)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTMFSC004
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Current - Continuous Drain (Id) @ 25°C: 86A (Ta) , 136A (Tc)
Rds On (Max) @ Id, Vgs: 4mOhm @ 44A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 43.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2980 pF @ 40 V
N-Channel 80V 86A (Ta), 136A (Tc) 51W (Ta), 127W (Tc) Surface Mount 8-DFN (5x6.15)
N-Channel 80V 86A (Ta), 136A (Tc) 51W (Ta), 127W (Tc) Surface Mount 8-DFN (5x6.15)
N-Channel 80V 86A (Ta), 136A (Tc) 51W (Ta), 127W (Tc) Surface Mount 8-DFN (5x6.15)
MOSFET, N-CH, 80V, 136A, DFN ROHS COMPLIANT: YES
MOSFET N-CH 80V 86A/136A 8DFN
MOSFET N-CH 80V 86A/136A 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NTMFSC004N08MC | 1349268-NTMFSC004N08MC | 2025712 | 2025712P | 488-NTMFSC004N08MCCT-ND | 74AH4845 | NTMFSC004N08MC | NTMFSC004N08MC |
| Product Name | N-Channel Dual 80V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | MOSFETs | MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 80V, 136A, Dfn Rohs Compliant Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 51000 to 127000 milliwatts | 51000 milliwatts | ||||||
| Package Type | SOT3 | Dfn5 | DFN | 8-PowerVDFN | TO-3 | 8-PowerVDFN | Surface Mount | |
| MOSFET Operating Mode | Enhancement |