N-Channel 80V 7A (Ta), 22A (Tc) 3.5W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 80V 7A/22A 5DFN
MOSFET N-CH 80V 7A/22A 5DFN
MOSFET N-CH 80V 7A/22A 5DFN
MOSFET N-CH 80V 7A/22A 5DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NTMFS6H864NLT1GTR-ND | NTMFS6H864NLT1G | NTMFS6H864NLT1G |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |