onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NTMFS6H800NT1G

Description
Win Source Part Number: 978043-NTMFS6H800NT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 203A (Tc) Rds On (Max) @ Id, Vgs: 2.1mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 330µA Power Dissipation (Max): 3.8W (Ta), 200W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5530 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTMFS6H800NT1G-ND,NT MFS6H800NT1GOSTR,215 6-NTMFS6H800NT1G-OS, NTMFS6H800NT1GOSCT,N TMFS6H800NT1GOSDKR,O NSONSNTMFS6H800NT1G Base Product Number: NTMFS6 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 978043-NTMFS6H800NT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 203A (Tc) Rds On (Max) @ Id, Vgs: 2.1mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 330µA Power Dissipation (Max): 3.8W (Ta), 200W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5530 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTMFS6H800NT1G-ND,NT MFS6H800NT1GOSTR,215 6-NTMFS6H800NT1G-OS, NTMFS6H800NT1GOSCT,N TMFS6H800NT1GOSDKR,O NSONSNTMFS6H800NT1G Base Product Number: NTMFS6 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 978043-NTMFS6H800NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
978043-NTMFS6H800NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 978043-NTMFS6H800NT1G
Win Source Part Number: 978043-NTMFS6H800NT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 203A (Tc) Rds On (Max) @ Id, Vgs: 2.1mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 330µA Power Dissipation (Max): 3.8W (Ta), 200W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5530 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTMFS6H800NT1G-ND,NT MFS6H800NT1GOSTR,215 6-NTMFS6H800NT1G-OS, NTMFS6H800NT1GOSCT,N TMFS6H800NT1GOSDKR,O NSONSNTMFS6H800NT1G Base Product Number: NTMFS6 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 978043-NTMFS6H800NT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 203A (Tc)
Rds On (Max) @ Id, Vgs: 2.1mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 330µA
Power Dissipation (Max): 3.8W (Ta), 200W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5530 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NTMFS6H800NT1G-ND,NTMFS6H800NT1GOSTR,2156-NTMFS6H800NT1G-OS,NTMFS6H800NT1GOSCT,NTMFS6H800NT1GOSDKR,ONSONSNTMFS6H800NT1G
Base Product Number: NTMFS6
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 80V 203A MOSFET Transistor
278-NTMFS6H800NT1G
N-Channel 80V 203A MOSFET Transistor 278-NTMFS6H800NT1G
Single N-Channel Power MOSFET 80V, 203A, 2.1mΩ, 1500-REEL Product overview: NTMFS6H800NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 203A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 203A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS6H800NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 80V, 203A, 2.1mΩ, 1500-REEL Product overview: NTMFS6H800NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 203A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 203A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS6H800NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS6H800NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS6H800NT1GOSTR-ND
Single FETs, MOSFETs NTMFS6H800NT1GOSTR-ND
N-Channel 80V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS6H800NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS6H800NT1GOSCT-ND
Single FETs, MOSFETs NTMFS6H800NT1GOSCT-ND
N-Channel 80V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS6H800NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS6H800NT1GOSDKR-ND
Single FETs, MOSFETs NTMFS6H800NT1GOSDKR-ND
N-Channel 80V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Mosfet, N-Ch, 80V, 203A, Dfn-5; Transistor Polarity Onsemi - 48AC1737 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 203A, Dfn-5; Transistor Polarity Onsemi
48AC1737
Mosfet, N-Ch, 80V, 203A, Dfn-5; Transistor Polarity Onsemi 48AC1737
MOSFET, N-CH, 80V, 203A, DFN-5; Transistor Polarity:N Channel; Continuous Drain Current Id:203A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 80V, 203A, DFN-5; Transistor Polarity:N Channel; Continuous Drain Current Id:203A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS6H800NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS6H800NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS6H800NT1G
MOSFET N-CH 80V 28A/203A 5DFN

MOSFET N-CH 80V 28A/203A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCH 8 80V NFET POWER MOSFET

MOSFET TRENCH 8 80V NFET POWER MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS6H800NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS6H800NT1G
Single FETs, MOSFETs NTMFS6H800NT1G
MOSFET N-CH 80V 28A/203A 5DFN

MOSFET N-CH 80V 28A/203A 5DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 978043-NTMFS6H800NT1G 278-NTMFS6H800NT1G NTMFS6H800NT1GOSTR-ND 48AC1737 NTMFS6H800NT1G NTMFS6H800NT1G NTMFS6H800NT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 80V 203A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 80V, 203A, Dfn-5; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3800 to 200000 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerTDFN, 5 Leads TO-3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
IDSS 203000 milliamps 28000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Single IGBTs - 448-AIKQ200N75CP2XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers