onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NTMFS6D1N08HT1G

Description
Manufacturer: onsemi Win Source Part Number: 1324431-NTMFS6D1N08H T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 17A, 89A (Tc) Rds On (Max) @ Id, Vgs: 5.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 120µA Power Dissipation (Max): 3.8W, 104W (Tc) Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2085 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMFS6D1N08HT1GOSDKR ,NTMFS6D1N08HT1GOSTR ,NTMFS6D1N08HT1GOSCT Base Product Number: NTMFS6 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: onsemi Win Source Part Number: 1324431-NTMFS6D1N08H T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 17A, 89A (Tc) Rds On (Max) @ Id, Vgs: 5.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 120µA Power Dissipation (Max): 3.8W, 104W (Tc) Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2085 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMFS6D1N08HT1GOSDKR ,NTMFS6D1N08HT1GOSTR ,NTMFS6D1N08HT1GOSCT Base Product Number: NTMFS6 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTMFS6D1N08HT1G is an N-channel MOSFET designed for power applications, featuring a maximum drain-to-source voltage of 80 V and a continuous drain current rating of 89 A at 25°C. It has a low on-resistance of 5.5 mΩ at a gate-source voltage of 10 V, which helps minimize conduction losses. The device is housed in a compact 5x6 mm DFN package, making it suitable for space-constrained designs. This MOSFET is characterized by low gate charge and capacitance, which reduces driver losses, making it ideal for synchronous rectification and power supply applications, including AC-DC and DC-DC converters. It operates over a wide temperature range from -55°C to +175°C and is compliant with RoHS standards, being free from lead, halogens, and beryllium. The device is packaged in tape and reel format for efficient handling in automated assembly processes. Engineers considering this MOSFET for their projects should note its high performance in power management applications, particularly where efficiency and thermal performance are critical.

Datasheet Summary
Powered by GS/AI

The NTMFS6D1N08HT1G is an N-channel MOSFET designed for power applications, featuring a maximum drain-to-source voltage of 80 V and a continuous drain current rating of 89 A at 25°C. It has a low on-resistance of 5.5 mΩ at a gate-source voltage of 10 V, which helps minimize conduction losses. The device is housed in a compact 5x6 mm DFN package, making it suitable for space-constrained designs. This MOSFET is characterized by low gate charge and capacitance, which reduces driver losses, making it ideal for synchronous rectification and power supply applications, including AC-DC and DC-DC converters. It operates over a wide temperature range from -55°C to +175°C and is compliant with RoHS standards, being free from lead, halogens, and beryllium. The device is packaged in tape and reel format for efficient handling in automated assembly processes. Engineers considering this MOSFET for their projects should note its high performance in power management applications, particularly where efficiency and thermal performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324431-NTMFS6D1N08HT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324431-NTMFS6D1N08HT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324431-NTMFS6D1N08HT1G
Manufacturer: onsemi Win Source Part Number: 1324431-NTMFS6D1N08H T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 17A, 89A (Tc) Rds On (Max) @ Id, Vgs: 5.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 120µA Power Dissipation (Max): 3.8W, 104W (Tc) Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2085 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMFS6D1N08HT1GOSDKR ,NTMFS6D1N08HT1GOSTR ,NTMFS6D1N08HT1GOSCT Base Product Number: NTMFS6 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324431-NTMFS6D1N08HT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 17A, 89A (Tc)
Rds On (Max) @ Id, Vgs: 5.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 120µA
Power Dissipation (Max): 3.8W, 104W (Tc)
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2085 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTMFS6D1N08HT1GOSDKR,NTMFS6D1N08HT1GOSTR,NTMFS6D1N08HT1GOSCT
Base Product Number: NTMFS6
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS6D1N08HT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS6D1N08HT1GOSTR-ND
Single FETs, MOSFETs NTMFS6D1N08HT1GOSTR-ND
N-Channel 80V 17A (Ta), 89A (Tc) 3.8W (Ta), 104W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 17A (Ta), 89A (Tc) 3.8W (Ta), 104W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS6D1N08HT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS6D1N08HT1GOSCT-ND
Single FETs, MOSFETs NTMFS6D1N08HT1GOSCT-ND
N-Channel 80V 17A (Ta), 89A (Tc) 3.8W (Ta), 104W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 17A (Ta), 89A (Tc) 3.8W (Ta), 104W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS6D1N08HT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS6D1N08HT1GOSDKR-ND
Single FETs, MOSFETs NTMFS6D1N08HT1GOSDKR-ND
N-Channel 80V 17A (Ta), 89A (Tc) 3.8W (Ta), 104W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 17A (Ta), 89A (Tc) 3.8W (Ta), 104W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 80V 89A MOSFET Transistor
278-NTMFS6D1N08HT1G
N-Channel 80V 89A MOSFET Transistor 278-NTMFS6D1N08HT1G
Power MOSFET, 80V N Channel 89A, 5.5m Ohm in SO8-FL, 1500-REEL Product overview: NTMFS6D1N08HT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 89A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS6D1N08HT1G can be used for catalog matching and distributor lookup.

Power MOSFET, 80V N Channel 89A, 5.5m Ohm in SO8-FL, 1500-REEL Product overview: NTMFS6D1N08HT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 89A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS6D1N08HT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS6D1N08HT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS6D1N08HT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS6D1N08HT1G
MOSFET N-CH 80V 17A/89A 5DFN

MOSFET N-CH 80V 17A/89A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T8 80V 1 PART PROLI FERATI

MOSFET T8 80V 1 PART PROLI FERATI

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS6D1N08HT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS6D1N08HT1G
Single FETs, MOSFETs NTMFS6D1N08HT1G
MOSFET N-CH 80V 17A/89A 5DFN

MOSFET N-CH 80V 17A/89A 5DFN

Supplier's Site Datasheet
Mosfet, N-Ch, 80V, 89A, 175Deg C, 104W; Transistor Polarity Onsemi - 84AC7291 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 89A, 175Deg C, 104W; Transistor Polarity Onsemi
84AC7291
Mosfet, N-Ch, 80V, 89A, 175Deg C, 104W; Transistor Polarity Onsemi 84AC7291
MOSFET, N-CH, 80V, 89A, 175DEG C, 104W; Transistor Polarity:N Channel; Continuous Drain Current Id:89A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0045ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 89A, 175DEG C, 104W; Transistor Polarity:N Channel; Continuous Drain Current Id:89A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0045ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324431-NTMFS6D1N08HT1G NTMFS6D1N08HT1GOSTR-ND 278-NTMFS6D1N08HT1G NTMFS6D1N08HT1G NTMFS6D1N08HT1G NTMFS6D1N08HT1G 84AC7291
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 80V 89A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 80V, 89A, 175Deg C, 104W; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3800 to 104000 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data