onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS6B03NT3G NTMFS6B03NT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887806-NTMFS6B03NT3G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 19A (Ta), 132A (Tc) 3.4W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS6 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887806-NTMFS6B03NT3G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 19A (Ta), 132A (Tc) 3.4W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS6 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS6B03NT3G - 887806-NTMFS6B03NT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS6B03NT3G
887806-NTMFS6B03NT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS6B03NT3G 887806-NTMFS6B03NT3G
Manufacturer: ON Semiconductor Win Source Part Number: 887806-NTMFS6B03NT3G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 19A (Ta), 132A (Tc) 3.4W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS6 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887806-NTMFS6B03NT3G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 19A (Ta), 132A (Tc) 3.4W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS6
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS6B03NT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS6B03NT3G-ND
Single FETs, MOSFETs NTMFS6B03NT3G-ND
N-Channel 100V 19A (Ta), 132A (Tc) 3.4W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 100V 19A (Ta), 132A (Tc) 3.4W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 100 V 132 A MOSFET Transistor
278-NTMFS6B03NT3G
N-Channel 100 V 132 A MOSFET Transistor 278-NTMFS6B03NT3G
Single N-Channel Power MOSFET 100 V, 132 A, 4.8 mΩ Power MOSFET 100 V, 4.8 mΩ, 132 A, Single N−Channel, 5000-REEL Product overview: NTMFS6B03NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 132 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 132 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS6B03NT3G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 100 V, 132 A, 4.8 mΩ Power MOSFET 100 V, 4.8 mΩ, 132 A, Single N−Channel, 5000-REEL Product overview: NTMFS6B03NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 132 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 132 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS6B03NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 100V 132A 4.8M

MOSFET NFET SO8FL 100V 132A 4.8M

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS6B03NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS6B03NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS6B03NT3G
MOSFET N-CH 100V 19A/132A 5DFN

MOSFET N-CH 100V 19A/132A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 887806-NTMFS6B03NT3G NTMFS6B03NT3G-ND 278-NTMFS6B03NT3G NTMFS6B03NT3G NTMFS6B03NT3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS6B03NT3G Single FETs, MOSFETs N-Channel 100 V 132 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data