onsemi Single FETs, MOSFETs NTMFS5H615NLT1G

Description
N-Channel 60V 28A (Ta), 185A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 60V 28A (Ta), 185A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS5H615NLT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5H615NLT1GTR-ND
Single FETs, MOSFETs 488-NTMFS5H615NLT1GTR-ND
N-Channel 60V 28A (Ta), 185A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 28A (Ta), 185A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS5H615NLT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5H615NLT1GDKR-ND
Single FETs, MOSFETs 488-NTMFS5H615NLT1GDKR-ND
MOSFET N-CH 60V 28A/185A 5DFN

MOSFET N-CH 60V 28A/185A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS5H615NLT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5H615NLT1GCT-ND
Single FETs, MOSFETs 488-NTMFS5H615NLT1GCT-ND
MOSFET N-CH 60V 28A/185A 5DFN

MOSFET N-CH 60V 28A/185A 5DFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1014177-NTMFS5H615NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1014177-NTMFS5H615NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1014177-NTMFS5H615NLT1G
Win Source Part Number: 1014177-NTMFS5H615NL T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 185A (Tc) Rds On (Max) @ Id, Vgs: 1.8mOhm @ 49A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.2W (Ta), 139W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 63 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4860 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NTMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1014177-NTMFS5H615NLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 185A (Tc)
Rds On (Max) @ Id, Vgs: 1.8mOhm @ 49A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.2W (Ta), 139W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 63 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4860 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 200A MOSFET Transistor
278-NTMFS5H615NLT1G
N-Channel 60V 200A MOSFET Transistor 278-NTMFS5H615NLT1G
Single N Channel Power MOSFET 60V, 200A, 1.8mΩ Power MOSFET 60V 200A 1.8 mOhm Single N Channel SO-8FL Logic Level, 1500-REEL Product overview: NTMFS5H615NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 200A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5H615NLT1G can be used for catalog matching and distributor lookup.

Single N Channel Power MOSFET 60V, 200A, 1.8mΩ Power MOSFET 60V 200A 1.8 mOhm Single N Channel SO-8FL Logic Level, 1500-REEL Product overview: NTMFS5H615NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 200A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5H615NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS5H615NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS5H615NLT1G
Single FETs, MOSFETs NTMFS5H615NLT1G
MOSFET N-CH 60V 28A/185A 5DFN

MOSFET N-CH 60V 28A/185A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5H615NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5H615NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5H615NLT1G
MOSFET N-CH 60V 28A/185A 5DFN

MOSFET N-CH 60V 28A/185A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T8 60V LOW COSS

MOSFET T8 60V LOW COSS

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTMFS5H615NLT1GTR-ND 1014177-NTMFS5H615NLT1G 278-NTMFS5H615NLT1G NTMFS5H615NLT1G NTMFS5H615NLT1G NTMFS5H615NLT1G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 60V 200A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
PD 3200 to 139000 milliwatts 3200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data