N-Channel 60V 12A (Ta) 44A (Tc) 3W (Ta), 43W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 60V 12A (Ta) 44A (Tc) 3W (Ta), 43W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 60V 12A (Ta) 44A (Tc) 3W (Ta), 43W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET, N-CH, 60V, 44A, 150DEG C, 43W; Transistor Polarity:N Channel; Continuous Drain Current Id:44A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.008ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes
MOSFET N-CH 60V 12A 44A 5DFN
MOSFET N-CH 60V 12A 44A 5DFN
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTMFS5H610NLT1GOSTR-ND | 97AC7885 | NTMFS5H610NLT1G | NTMFS5H610NLT1G | NTMFS5H610NLT1G |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 44A, 150Deg C, 43W; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN, 5 Leads | TO-3 | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | |
| IDSS | 44000 milliamps | 12000 milliamps | |||
| rDS(on) | 0.0080 ohms | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |