onsemi Single FETs, MOSFETs NTMFS5H400NLT1G

Description
N-Channel 40V 46A (Ta), 330A (Tc) 3.3W (Ta), 160W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 46A (Ta), 330A (Tc) 3.3W (Ta), 160W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS5H400NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5H400NLT1GOSDKR-ND
Single FETs, MOSFETs NTMFS5H400NLT1GOSDKR-ND
N-Channel 40V 46A (Ta), 330A (Tc) 3.3W (Ta), 160W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 46A (Ta), 330A (Tc) 3.3W (Ta), 160W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5H400NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5H400NLT1GOSTR-ND
Single FETs, MOSFETs NTMFS5H400NLT1GOSTR-ND
N-Channel 40V 46A (Ta), 330A (Tc) 3.3W (Ta), 160W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 46A (Ta), 330A (Tc) 3.3W (Ta), 160W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5H400NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5H400NLT1GOSCT-ND
Single FETs, MOSFETs NTMFS5H400NLT1GOSCT-ND
N-Channel 40V 46A (Ta), 330A (Tc) 3.3W (Ta), 160W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 46A (Ta), 330A (Tc) 3.3W (Ta), 160W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 330A MOSFET Transistor
278-NTMFS5H400NLT1G
N-Channel 40V 330A MOSFET Transistor 278-NTMFS5H400NLT1G
Single N Channel Power MOSFET 40V, 330A, 0.8mΩ Power MOSFET 40V 330A 0.8 mOhm Single N−Channel SO-8FL Logic Level, 1500-REEL Product overview: NTMFS5H400NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 330A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 330A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5H400NLT1G can be used for catalog matching and distributor lookup.

Single N Channel Power MOSFET 40V, 330A, 0.8mΩ Power MOSFET 40V 330A 0.8 mOhm Single N−Channel SO-8FL Logic Level, 1500-REEL Product overview: NTMFS5H400NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 330A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 330A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5H400NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5H400NLT1G - 887803-NTMFS5H400NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5H400NLT1G
887803-NTMFS5H400NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5H400NLT1G 887803-NTMFS5H400NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887803-NTMFS5H400NLT 1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 40 V 46A (Ta), 330A (Tc) 3.3W (Ta), 160W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMFS5H400NLT1GOSTR, NTMFS5H400NLT1GOSCT, NTMFS5H400NLT1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 887803-NTMFS5H400NLT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 40 V 46A (Ta), 330A (Tc) 3.3W (Ta), 160W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTMFS5H400NLT1GOSTR, NTMFS5H400NLT1GOSCT, NTMFS5H400NLT1GOSDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET T8 40V LOW COSS

MOSFET T8 40V LOW COSS

Buy Now Datasheet
Mosfet, N-Ch, 40V, 330A, Dfn-5; Transistor Polarity Onsemi - 95Y0307 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 330A, Dfn-5; Transistor Polarity Onsemi
95Y0307
Mosfet, N-Ch, 40V, 330A, Dfn-5; Transistor Polarity Onsemi 95Y0307
MOSFET, N-CH, 40V, 330A, DFN-5; Transistor Polarity:N Channel; Continuous Drain Current Id:330A; Drain Source Voltage Vds:40V; On Resistance Rds(on):600µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 40V, 330A, DFN-5; Transistor Polarity:N Channel; Continuous Drain Current Id:330A; Drain Source Voltage Vds:40V; On Resistance Rds(on):600µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5H400NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5H400NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5H400NLT1G
MOSFET N-CH 40V 46A/330A 5DFN

MOSFET N-CH 40V 46A/330A 5DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMFS5H400NLT1GOSDKR-ND 278-NTMFS5H400NLT1G 887803-NTMFS5H400NLT1G NTMFS5H400NLT1G 95Y0307 NTMFS5H400NLT1G
Product Name Single FETs, MOSFETs N-Channel 40V 330A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5H400NLT1G MOSFET Mosfet, N-Ch, 40V, 330A, Dfn-5; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) TO-3 7700 pF @ 20 V
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data