onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs NTMFS5C673NT1G

Description
Win Source Part Number: 1352742-NTMFS5C673NT 1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Base Product Number: NTMFS5 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 50A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 10.7mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 4V @ 35µA Gate Charge (Qg) (Max) @ Vgs: 9.6 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 680 pF @ 30 V Power Dissipation (Max): 3.6W (Ta), 46W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1352742-NTMFS5C673NT 1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Base Product Number: NTMFS5 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 50A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 10.7mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 4V @ 35µA Gate Charge (Qg) (Max) @ Vgs: 9.6 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 680 pF @ 30 V Power Dissipation (Max): 3.6W (Ta), 46W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1352742-NTMFS5C673NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1352742-NTMFS5C673NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1352742-NTMFS5C673NT1G
Win Source Part Number: 1352742-NTMFS5C673NT 1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Base Product Number: NTMFS5 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 50A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 10.7mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 4V @ 35µA Gate Charge (Qg) (Max) @ Vgs: 9.6 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 680 pF @ 30 V Power Dissipation (Max): 3.6W (Ta), 46W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1352742-NTMFS5C673NT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Base Product Number: NTMFS5
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 10.7mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 4V @ 35µA
Gate Charge (Qg) (Max) @ Vgs: 9.6 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 680 pF @ 30 V
Power Dissipation (Max): 3.6W (Ta), 46W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
60V 14A 50A MOSFET Transistor
278-NTMFS5C673NT1G
60V 14A 50A MOSFET Transistor 278-NTMFS5C673NT1G
MOSFET N-CH 60V 14A/50A 5DFN Product overview: NTMFS5C673NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C673NT1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 14A/50A 5DFN Product overview: NTMFS5C673NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C673NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NTMFS5C673NT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C673NT1GCT-ND
Single FETs, MOSFETs 488-NTMFS5C673NT1GCT-ND
MOSFET N-CH 60V 14A/50A 5DFN

MOSFET N-CH 60V 14A/50A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS5C673NT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C673NT1GDKR-ND
Single FETs, MOSFETs 488-NTMFS5C673NT1GDKR-ND
MOSFET N-CH 60V 14A/50A 5DFN

MOSFET N-CH 60V 14A/50A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS5C673NT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C673NT1GTR-ND
Single FETs, MOSFETs 488-NTMFS5C673NT1GTR-ND
N-Channel 60V 14A (Ta), 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 14A (Ta), 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C673NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C673NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C673NT1G
MOSFET N-CH 60V 14A/50A 5DFN

MOSFET N-CH 60V 14A/50A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1352742-NTMFS5C673NT1G 278-NTMFS5C673NT1G 488-NTMFS5C673NT1GCT-ND NTMFS5C673NT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 60V 14A 50A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 3600 to 46000 milliwatts 3600 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 Tape & Reel (TR) 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details