onsemi 60V 68A MOSFET Transistor NTMFS5C670NLT1G

Description
N-Ch MOSFET, 60V, 68A, 6.7mΩ, Single, 5-Term Product overview: NTMFS5C670NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C670NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 60V, 68A, 6.7mΩ, Single, 5-Term Product overview: NTMFS5C670NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C670NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 68A MOSFET Transistor
278-NTMFS5C670NLT1G
60V 68A MOSFET Transistor 278-NTMFS5C670NLT1G
N-Ch MOSFET, 60V, 68A, 6.7mΩ, Single, 5-Term Product overview: NTMFS5C670NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C670NLT1G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 68A, 6.7mΩ, Single, 5-Term Product overview: NTMFS5C670NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C670NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 9008814P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9008814P
MOSFETs 9008814P
MOSFET N-Channel 60V 68A DFN-5

MOSFET N-Channel 60V 68A DFN-5

Supplier's Site
MOSFETs - 1630289 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1630289
MOSFETs 1630289
MOSFET N-Channel 60V 68A DFN-5

MOSFET N-Channel 60V 68A DFN-5

Supplier's Site
Electrical Parts - NTMFS5C670NLT1G - 1232592-NTMFS5C670NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTMFS5C670NLT1G
1232592-NTMFS5C670NLT1G
Electrical Parts - NTMFS5C670NLT1G 1232592-NTMFS5C670NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232592-NTMFS5C670NL T1G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 17A (Ta), 71A (Tc) Family Name: NTMFS5C670NL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-DFN (5x6) (8-SOFL) Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1400pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.6W (Ta), 61W (Tc) Rds On (Maximum) @ Id, Vgs: 6.1 mOhm @ 35A, 10V Alternative Parts (Cross-Reference): SiJ462DP-T1-GE3; NTMFS5C670NLT3G; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232592-NTMFS5C670NLT1G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 17A (Ta), 71A (Tc)
Family Name: NTMFS5C670NL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-DFN (5x6) (8-SOFL)
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1400pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.6W (Ta), 61W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.1 mOhm @ 35A, 10V
Alternative Parts (Cross-Reference): SiJ462DP-T1-GE3; NTMFS5C670NLT3G;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C670NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C670NLT1GOSCT-ND
Single FETs, MOSFETs NTMFS5C670NLT1GOSCT-ND
N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C670NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C670NLT1GOSDKR-ND
Single FETs, MOSFETs NTMFS5C670NLT1GOSDKR-ND
N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C670NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C670NLT1GOSTR-ND
Single FETs, MOSFETs NTMFS5C670NLT1GOSTR-ND
N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C670NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C670NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C670NLT1G
MOSFET N-CH 60V 17A/71A 5DFN

MOSFET N-CH 60V 17A/71A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 40V 68A 6.7MOH

MOSFET NFET SO8FL 40V 68A 6.7MOH

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTMFS5C670NLT1G
Triode/MOS Tube/Transistor >> MOSFETs NTMFS5C670NLT1G
60V 6.1mΩ@10V,35A 2V@250uA N Channel DFN-5(5x6) MOSFETs ROHS

60V 6.1mΩ@10V,35A 2V@250uA N Channel DFN-5(5x6) MOSFETs ROHS

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 71 A, 60 V, 0.0051 Ohm, 10 V, 2 V Rohs Compliant Onsemi - 75Y1891 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 71 A, 60 V, 0.0051 Ohm, 10 V, 2 V Rohs Compliant Onsemi
75Y1891
Mosfet Transistor, N Channel, 71 A, 60 V, 0.0051 Ohm, 10 V, 2 V Rohs Compliant Onsemi 75Y1891
MOSFET Transistor, N Channel, 71 A, 60 V, 0.0051 ohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 71 A, 60 V, 0.0051 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS5C670NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS5C670NLT1G
Single FETs, MOSFETs NTMFS5C670NLT1G
MOSFET N-CH 60V 17A/71A 5DFN

MOSFET N-CH 60V 17A/71A 5DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMFS5C670NLT1G 9008814P 1630289 1232592-NTMFS5C670NLT1G NTMFS5C670NLT1GOSCT-ND NTMFS5C670NLT1G NTMFS5C670NLT1G NTMFS5C670NLT1G 75Y1891 NTMFS5C670NLT1G
Product Name 60V 68A MOSFET Transistor MOSFETs MOSFETs Electrical Parts - NTMFS5C670NLT1G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet Transistor, N Channel, 71 A, 60 V, 0.0051 Ohm, 10 V, 2 V Rohs Compliant Onsemi Single FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type DFN Dfn SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3 8-PowerTDFN, 5 Leads
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data