onsemi 60V 100A MOSFET Transistor NTMFS5C645NLT1G

Description
Single N−Channel Power MOSFET 60V, 100A, 4.0mΩ, 1500-REEL Product overview: NTMFS5C645NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C645NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N−Channel Power MOSFET 60V, 100A, 4.0mΩ, 1500-REEL Product overview: NTMFS5C645NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C645NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 100A MOSFET Transistor
278-NTMFS5C645NLT1G
60V 100A MOSFET Transistor 278-NTMFS5C645NLT1G
Single N−Channel Power MOSFET 60V, 100A, 4.0mΩ, 1500-REEL Product overview: NTMFS5C645NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C645NLT1G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 60V, 100A, 4.0mΩ, 1500-REEL Product overview: NTMFS5C645NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C645NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C645NLT1G - 849612-NTMFS5C645NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C645NLT1G
849612-NTMFS5C645NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C645NLT1G 849612-NTMFS5C645NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 849612-NTMFS5C645NLT 1G Features: 60 V Package: Reel - TR Family Name: NTMFS5 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: , NTMFS5C645NLT1G-ND, 488-NTMFS5C645NLT1GC T, 488-NTMFS5C645NLT1GT R, 488-NTMFS5C645NLT1GD KR

Manufacturer: ON Semiconductor
Win Source Part Number: 849612-NTMFS5C645NLT1G
Features: 60 V
Package: Reel - TR
Family Name: NTMFS5
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: , NTMFS5C645NLT1G-ND, 488-NTMFS5C645NLT1GCT, 488-NTMFS5C645NLT1GTR, 488-NTMFS5C645NLT1GDKR

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS5C645NLT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C645NLT1GTR-ND
Single FETs, MOSFETs 488-NTMFS5C645NLT1GTR-ND
N-Channel 60V 22A (Ta), 100A (Tc) 3.7W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 22A (Ta), 100A (Tc) 3.7W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS5C645NLT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C645NLT1GCT-ND
Single FETs, MOSFETs 488-NTMFS5C645NLT1GCT-ND
N-Channel 60V 22A (Ta), 100A (Tc) 3.7W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 22A (Ta), 100A (Tc) 3.7W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS5C645NLT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C645NLT1GDKR-ND
Single FETs, MOSFETs 488-NTMFS5C645NLT1GDKR-ND
N-Channel 60V 22A (Ta), 100A (Tc) 3.7W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 22A (Ta), 100A (Tc) 3.7W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C645NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C645NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C645NLT1G
MOSFET N-CH 60V 22A/100A 5DFN

MOSFET N-CH 60V 22A/100A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T6 60V SO8FL

MOSFET T6 60V SO8FL

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C645NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS5C645NLT1G
Single FETs, MOSFETs NTMFS5C645NLT1G
SINGLE N-CHANNEL POWER MOSFET 60

SINGLE N-CHANNEL POWER MOSFET 60

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMFS5C645NLT1G 849612-NTMFS5C645NLT1G 488-NTMFS5C645NLT1GTR-ND NTMFS5C645NLT1G NTMFS5C645NLT1G NTMFS5C645NLT1G
Product Name 60V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C645NLT1G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerTDFN, 5 Leads Surface Mount 8-PowerTDFN, 5 Leads
Polarity N-Channel N-Channel; N-Channel
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data