The NTMFS5C612NWFT1G is a single N-channel power MOSFET in a DFN5 package measuring 5 mm by 6 mm, designed for high current applications with low conduction and driver losses. It has a drain-to-source voltage rating of 60 V, a maximum continuous drain current of 35 A at 25°C ambient, and a drain-to-source on-resistance of 1.5 mΩ at 10 V gate voltage. The device supports a pulsed drain current of 900 A and has a junction-to-case thermal resistance of 0.9 °C/W. It is RoHS compliant and features wettable flanks for enhanced optical inspection. The operating junction and storage temperature range is from -55°C to +175°C.
SINGLE N-CHANNEL POWER MOSFET 60
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NTMFS5C612NWFT1G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |