MOSFET N-CH 60V 40A/287A 5DFN
MOSFET N-CH 60V 40A/287A 5DFN
N-Channel 60V 40A (Ta), 287A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 60V 40A/287A 5DFN
MOSFET NFET SO8FL 60V 289A 1.2MO
MOSFET N-CH 60V 40A/287A 5DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NTMFS5C604NLT3GCT-ND | NTMFS5C604NLT3G | NTMFS5C604NLT3G | NTMFS5C604NLT3G |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |