onsemi 60V 276A MOSFET Transistor NTMFS5C604NLT1G

Description
N-Ch MOSFET 60V 276A 1.2mR DFN5x6 SM Product overview: NTMFS5C604NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 276A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 276A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C604NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET 60V 276A 1.2mR DFN5x6 SM Product overview: NTMFS5C604NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 276A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 276A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C604NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 276A MOSFET Transistor
278-NTMFS5C604NLT1G
60V 276A MOSFET Transistor 278-NTMFS5C604NLT1G
N-Ch MOSFET 60V 276A 1.2mR DFN5x6 SM Product overview: NTMFS5C604NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 276A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 276A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C604NLT1G can be used for catalog matching and distributor lookup.

N-Ch MOSFET 60V 276A 1.2mR DFN5x6 SM Product overview: NTMFS5C604NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 276A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 276A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C604NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS5C604NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C604NLT1GOSCT-ND
Single FETs, MOSFETs NTMFS5C604NLT1GOSCT-ND
N-Channel 60V 38A (Ta) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 38A (Ta) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C604NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C604NLT1GOSDKR-ND
Single FETs, MOSFETs NTMFS5C604NLT1GOSDKR-ND
N-Channel 60V 38A (Ta) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 38A (Ta) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C604NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C604NLT1GOSTR-ND
Single FETs, MOSFETs NTMFS5C604NLT1GOSTR-ND
N-Channel 60V 38A (Ta) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 38A (Ta) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
MOSFETs - 8427939 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8427939
MOSFETs 8427939
MOSFET,N-Channel,60V ,276A,SO8FL

MOSFET,N-Channel,60V,276A,SO8FL

Supplier's Site
MOSFETs - 8427939P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8427939P
MOSFETs 8427939P
MOSFET,N-Channel,60V ,276A,SO8FL

MOSFET,N-Channel,60V,276A,SO8FL

Supplier's Site
MOSFETs - 1630285 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1630285
MOSFETs 1630285
MOSFET,N-Channel,60V ,276A,SO8FL

MOSFET,N-Channel,60V,276A,SO8FL

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C604NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C604NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C604NLT1G
MOSFET N-CH 60V 38A 5DFN

MOSFET N-CH 60V 38A 5DFN

Supplier's Site
Single FETs, MOSFETs - NTMFS5C604NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS5C604NLT1G
Single FETs, MOSFETs NTMFS5C604NLT1G
MOSFET N-CH 60V 38A 5DFN

MOSFET N-CH 60V 38A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 60V 289A 1.2MO

MOSFET NFET SO8FL 60V 289A 1.2MO

Buy Now Datasheet
Mosfet Transistor, N Channel, 38 A, 60 V, 0.00093 Ohm, 10 V, 2 V Rohs Compliant Onsemi - 31Y3287 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 38 A, 60 V, 0.00093 Ohm, 10 V, 2 V Rohs Compliant Onsemi
31Y3287
Mosfet Transistor, N Channel, 38 A, 60 V, 0.00093 Ohm, 10 V, 2 V Rohs Compliant Onsemi 31Y3287
MOSFET Transistor, N Channel, 38 A, 60 V, 0.00093 ohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 38 A, 60 V, 0.00093 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMFS5C604NLT1G NTMFS5C604NLT1GOSCT-ND 8427939 8427939P NTMFS5C604NLT1G NTMFS5C604NLT1G NTMFS5C604NLT1G 31Y3287
Product Name 60V 276A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 38 A, 60 V, 0.00093 Ohm, 10 V, 2 V Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 167000 milliwatts 3900 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type 8-PowerTDFN, 5 Leads SO-8; So-8fl SO-8; SO-8FL Surface Mount 8-PowerTDFN, 5 Leads TO-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1404ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers