onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C468NLT3G NTMFS5C468NLT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929476-NTMFS5C468NLT 3G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 37A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929476-NTMFS5C468NLT 3G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 37A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTMFS5C468NLT3G is an N-Channel MOSFET designed for power applications, featuring a maximum drain-to-source voltage of 40 V and a continuous drain current rating of 37 A at 25°C. It has a low on-resistance of 10.3 mΩ at a gate voltage of 10 V, which helps minimize conduction losses. The device is housed in a compact 5x6 mm DFN package, making it suitable for space-constrained designs. It operates over a wide temperature range from -55°C to +175°C and is compliant with RoHS standards. The MOSFET also exhibits low gate charge and capacitance, reducing driver losses. With a power dissipation capability of 28 W at 25°C, it is suitable for various applications requiring efficient power management.

Datasheet Summary
Powered by GS/AI

The NTMFS5C468NLT3G is an N-Channel MOSFET designed for power applications, featuring a maximum drain-to-source voltage of 40 V and a continuous drain current rating of 37 A at 25°C. It has a low on-resistance of 10.3 mΩ at a gate voltage of 10 V, which helps minimize conduction losses. The device is housed in a compact 5x6 mm DFN package, making it suitable for space-constrained designs. It operates over a wide temperature range from -55°C to +175°C and is compliant with RoHS standards. The MOSFET also exhibits low gate charge and capacitance, reducing driver losses. With a power dissipation capability of 28 W at 25°C, it is suitable for various applications requiring efficient power management.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C468NLT3G - 929476-NTMFS5C468NLT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C468NLT3G
929476-NTMFS5C468NLT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C468NLT3G 929476-NTMFS5C468NLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 929476-NTMFS5C468NLT 3G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 37A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929476-NTMFS5C468NLT3G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 37A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 37A MOSFET Transistor
278-NTMFS5C468NLT3G
N-Channel 40V 37A MOSFET Transistor 278-NTMFS5C468NLT3G
Single N-Channel Power MOSFET 40V, 37A, 10.3mΩ Power MOSFET 40V 37A 10.3mOhm Single N-Channel SO-8FL Logic Level, 5000-REEL Product overview: NTMFS5C468NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C468NLT3G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 37A, 10.3mΩ Power MOSFET 40V 37A 10.3mOhm Single N-Channel SO-8FL Logic Level, 5000-REEL Product overview: NTMFS5C468NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C468NLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NTMFS5C468NLT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C468NLT3GTR-ND
Single FETs, MOSFETs 488-NTMFS5C468NLT3GTR-ND
N-Channel 40V 37A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 37A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C468NLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C468NLT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C468NLT3G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T6 40V NCH LL IN SO8

MOSFET T6 40V NCH LL IN SO8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 929476-NTMFS5C468NLT3G 278-NTMFS5C468NLT3G 488-NTMFS5C468NLT3GTR-ND NTMFS5C468NLT3G NTMFS5C468NLT3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C468NLT3G N-Channel 40V 37A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data