onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NTMFS5C460NLT3G

Description
Win Source Part Number: 1028427-NTMFS5C460NL T3G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 78A (Tc) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.6W (Ta), 50W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): NVMFS5C460NLWFT1G; NVMFS5C450NT1G; IPZ40N04S55R4ATMA1; NTTFS5C454NLTAG; IPD90N04S4L04ATMA1; DMTH4005SK3Q-13; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NTMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1028427-NTMFS5C460NL T3G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 78A (Tc) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.6W (Ta), 50W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): NVMFS5C460NLWFT1G; NVMFS5C450NT1G; IPZ40N04S55R4ATMA1; NTTFS5C454NLTAG; IPD90N04S4L04ATMA1; DMTH4005SK3Q-13; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NTMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1028427-NTMFS5C460NLT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1028427-NTMFS5C460NLT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1028427-NTMFS5C460NLT3G
Win Source Part Number: 1028427-NTMFS5C460NL T3G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 78A (Tc) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.6W (Ta), 50W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): NVMFS5C460NLWFT1G; NVMFS5C450NT1G; IPZ40N04S55R4ATMA1; NTTFS5C454NLTAG; IPD90N04S4L04ATMA1; DMTH4005SK3Q-13; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NTMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1028427-NTMFS5C460NLT3G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 78A (Tc)
Rds On (Max) @ Id, Vgs: 4.5mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.6W (Ta), 50W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): NVMFS5C460NLWFT1G; NVMFS5C450NT1G; IPZ40N04S55R4ATMA1; NTTFS5C454NLTAG; IPD90N04S4L04ATMA1; DMTH4005SK3Q-13;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 78A MOSFET Transistor
278-NTMFS5C460NLT3G
N-Channel 40V 78A MOSFET Transistor 278-NTMFS5C460NLT3G
Single N-Channel Power MOSFET 40V, 78A, 4.5mΩ Power MOSFET 40V 78A 4.5mOhm Single N-Channel SO-8FL, 5000-REEL Product overview: NTMFS5C460NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C460NLT3G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 78A, 4.5mΩ Power MOSFET 40V 78A 4.5mOhm Single N-Channel SO-8FL, 5000-REEL Product overview: NTMFS5C460NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C460NLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NTMFS5C460NLT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C460NLT3GDKR-ND
Single FETs, MOSFETs 488-NTMFS5C460NLT3GDKR-ND
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS5C460NLT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C460NLT3GTR-ND
Single FETs, MOSFETs 488-NTMFS5C460NLT3GTR-ND
N-Channel 40V 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS5C460NLT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C460NLT3GCT-ND
Single FETs, MOSFETs 488-NTMFS5C460NLT3GCT-ND
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C460NLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C460NLT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C460NLT3G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T6 40V NCH LL IN SO8

MOSFET T6 40V NCH LL IN SO8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1028427-NTMFS5C460NLT3G 278-NTMFS5C460NLT3G 488-NTMFS5C460NLT3GDKR-ND NTMFS5C460NLT3G NTMFS5C460NLT3G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40V 78A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data