onsemi Single FETs, MOSFETs NTMFS5C456NLT1G

Description
N-Channel 40V 87A (Tc) 3.6W (Ta), 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 87A (Tc) 3.6W (Ta), 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS5C456NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C456NLT1GOSCT-ND
Single FETs, MOSFETs NTMFS5C456NLT1GOSCT-ND
N-Channel 40V 87A (Tc) 3.6W (Ta), 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 87A (Tc) 3.6W (Ta), 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C456NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C456NLT1GOSDKR-ND
Single FETs, MOSFETs NTMFS5C456NLT1GOSDKR-ND
N-Channel 40V 87A (Tc) 3.6W (Ta), 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 87A (Tc) 3.6W (Ta), 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C456NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C456NLT1GOSTR-ND
Single FETs, MOSFETs NTMFS5C456NLT1GOSTR-ND
N-Channel 40V 87A (Tc) 3.6W (Ta), 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 87A (Tc) 3.6W (Ta), 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1357299-NTMFS5C456NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1357299-NTMFS5C456NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1357299-NTMFS5C456NLT1G
Win Source Part Number: 1357299-NTMFS5C456NL T1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Base Product Number: NTMFS5 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 87A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 3.7mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 25 V Power Dissipation (Max): 3.6W (Ta), 55W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1357299-NTMFS5C456NLT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Base Product Number: NTMFS5
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 87A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 3.7mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 25 V
Power Dissipation (Max): 3.6W (Ta), 55W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 87A MOSFET Transistor
278-NTMFS5C456NLT1G
N-Channel 40V 87A MOSFET Transistor 278-NTMFS5C456NLT1G
Single N−Channel Power MOSFET 40V, 87A, 3.7mΩ Power MOSFET 40V 87A 3.7mOhm Single N-Channel SO-8FL, 1500-REEL Product overview: NTMFS5C456NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C456NLT1G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 40V, 87A, 3.7mΩ Power MOSFET 40V 87A 3.7mOhm Single N-Channel SO-8FL, 1500-REEL Product overview: NTMFS5C456NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C456NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C456NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C456NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C456NLT1G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site
Mosfet, N-Ch, 40V, 87A, Dfn; Transistor Polarity Onsemi - 08AC2836 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 87A, Dfn; Transistor Polarity Onsemi
08AC2836
Mosfet, N-Ch, 40V, 87A, Dfn; Transistor Polarity Onsemi 08AC2836
MOSFET, N-CH, 40V, 87A, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:87A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0031ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 40V, 87A, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:87A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0031ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T6 40V NCH LL IN SO8

MOSFET T6 40V NCH LL IN SO8

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C456NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS5C456NLT1G
Single FETs, MOSFETs NTMFS5C456NLT1G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS5C456NLT1GOSCT-ND 1357299-NTMFS5C456NLT1G 278-NTMFS5C456NLT1G NTMFS5C456NLT1G 08AC2836 NTMFS5C456NLT1G NTMFS5C456NLT1G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 40V 87A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 87A, Dfn; Transistor Polarity Onsemi MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads TO-3 8-PowerTDFN, 5 Leads
PD 3600 to 55000 milliwatts 3600 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

150V 13A MOSFET Transistor - 278-AUIRF6215S - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
PD 3800 milliwatts
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details