N-Channel 40V 24A (Ta), 102A (Tc) 3.6W (Ta), 68W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 40V 24A/102A 5DFN
MOSFET, N-CH, 40V, 102A, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:102A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power DissipationRoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTMFS5C450NT1GOSTR-ND | NTMFS5C450NT1G | NTMFS5C450NT1G | 04AC9293 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, 102A, Dfn; Transistor Polarity Onsemi |
| Polarity | N-Channel |