onsemi Single FETs, MOSFETs NTMFS5C442NLT3G

Description
MOSFET N-CH 40V 27A/130A 5DFN
Request a Quote Datasheet
Description
MOSFET N-CH 40V 27A/130A 5DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS5C442NLT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C442NLT3GCT-ND
Single FETs, MOSFETs 488-NTMFS5C442NLT3GCT-ND
MOSFET N-CH 40V 27A/130A 5DFN

MOSFET N-CH 40V 27A/130A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS5C442NLT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C442NLT3GDKR-ND
Single FETs, MOSFETs 488-NTMFS5C442NLT3GDKR-ND
MOSFET N-CH 40V 27A/130A 5DFN

MOSFET N-CH 40V 27A/130A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS5C442NLT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C442NLT3GTR-ND
Single FETs, MOSFETs 488-NTMFS5C442NLT3GTR-ND
N-Channel 40V 27A (Ta), 130A (Tc) 3.1W (Ta), 69W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 27A (Ta), 130A (Tc) 3.1W (Ta), 69W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
40V 130A MOSFET Transistor
278-NTMFS5C442NLT3G
40V 130A MOSFET Transistor 278-NTMFS5C442NLT3G
Single N−Channel Power MOSFET 40V, 130A, 2.5mΩ, 5000-REEL Product overview: NTMFS5C442NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C442NLT3G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 40V, 130A, 2.5mΩ, 5000-REEL Product overview: NTMFS5C442NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C442NLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C442NLT3G - 887797-NTMFS5C442NLT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C442NLT3G
887797-NTMFS5C442NLT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C442NLT3G 887797-NTMFS5C442NLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 887797-NTMFS5C442NLT 3G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 27A (Ta), 130A (Tc) 3.1W (Ta), 69W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887797-NTMFS5C442NLT3G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 27A (Ta), 130A (Tc) 3.1W (Ta), 69W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C442NLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C442NLT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C442NLT3G
MOSFET N-CH 40V 27A/130A 5DFN

MOSFET N-CH 40V 27A/130A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 40V 126A 2.8MO

MOSFET NFET SO8FL 40V 126A 2.8MO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTMFS5C442NLT3GCT-ND 278-NTMFS5C442NLT3G 887797-NTMFS5C442NLT3G NTMFS5C442NLT3G NTMFS5C442NLT3G
Product Name Single FETs, MOSFETs 40V 130A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C442NLT3G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7103QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details