onsemi N-Channel 40V 200A 40 V MOSFET Transistor NTMFS5C430NLT3G

Description
Single N−Channel Power MOSFET 40V, 200A, 1.4mΩ Power MOSFET 40 V, 1.5 mohm, 200 A, Single N-Channel, 5000-REEL Product overview: NTMFS5C430NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 200A, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 200A, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C430NLT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N−Channel Power MOSFET 40V, 200A, 1.4mΩ Power MOSFET 40 V, 1.5 mohm, 200 A, Single N-Channel, 5000-REEL Product overview: NTMFS5C430NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 200A, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 200A, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C430NLT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 200A 40 V MOSFET Transistor
278-NTMFS5C430NLT3G
N-Channel 40V 200A 40 V MOSFET Transistor 278-NTMFS5C430NLT3G
Single N−Channel Power MOSFET 40V, 200A, 1.4mΩ Power MOSFET 40 V, 1.5 mohm, 200 A, Single N-Channel, 5000-REEL Product overview: NTMFS5C430NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 200A, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 200A, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C430NLT3G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 40V, 200A, 1.4mΩ Power MOSFET 40 V, 1.5 mohm, 200 A, Single N-Channel, 5000-REEL Product overview: NTMFS5C430NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 200A, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 200A, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C430NLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NTMFS5C430NLT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C430NLT3GTR-ND
Single FETs, MOSFETs 488-NTMFS5C430NLT3GTR-ND
N-Channel 40V 200A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 200A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS5C430NLT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C430NLT3GCT-ND
Single FETs, MOSFETs 488-NTMFS5C430NLT3GCT-ND
MOSFET N-CH 40V 200A 5DFN

MOSFET N-CH 40V 200A 5DFN

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C430NLT3G - 887795-NTMFS5C430NLT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C430NLT3G
887795-NTMFS5C430NLT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C430NLT3G 887795-NTMFS5C430NLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 887795-NTMFS5C430NLT 3G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 200A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887795-NTMFS5C430NLT3G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 200A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 40V 200A

MOSFET NFET SO8FL 40V 200A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C430NLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C430NLT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C430NLT3G
MOSFET N-CH 40V 200A 5DFN

MOSFET N-CH 40V 200A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTMFS5C430NLT3G 488-NTMFS5C430NLT3GTR-ND 887795-NTMFS5C430NLT3G NTMFS5C430NLT3G NTMFS5C430NLT3G
Product Name N-Channel 40V 200A 40 V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C430NLT3G MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products