onsemi Single FETs, MOSFETs NTMFS5C426NT1G

Description
N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS5C426NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C426NT1GOSDKR-ND
Single FETs, MOSFETs NTMFS5C426NT1GOSDKR-ND
N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C426NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C426NT1GOSCT-ND
Single FETs, MOSFETs NTMFS5C426NT1GOSCT-ND
N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C426NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C426NT1GOSTR-ND
Single FETs, MOSFETs NTMFS5C426NT1GOSTR-ND
N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 235A MOSFET Transistor
278-NTMFS5C426NT1G
N-Channel 40V 235A MOSFET Transistor 278-NTMFS5C426NT1G
Single N-Channel Power MOSFET 40V, 235A, 1.3mΩ, 1500-REEL Product overview: NTMFS5C426NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 235A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 235A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C426NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 235A, 1.3mΩ, 1500-REEL Product overview: NTMFS5C426NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 235A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 235A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C426NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 960360-NTMFS5C426NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
960360-NTMFS5C426NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 960360-NTMFS5C426NT1G
Win Source Part Number: 960360-NTMFS5C426NT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 41A (Ta), 235A (Tc) Rds On (Max) @ Id, Vgs: 1.3mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 3.8W (Ta), 128W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4300 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): CSD18512Q5B; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTMFS5C426NT1GOSCT,N TMFS5C426NT1GOSTR,NT MFS5C426NT1GOSDKR Base Product Number: NTMFS5 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 960360-NTMFS5C426NT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 41A (Ta), 235A (Tc)
Rds On (Max) @ Id, Vgs: 1.3mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 128W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4300 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): CSD18512Q5B;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NTMFS5C426NT1GOSCT,NTMFS5C426NT1GOSTR,NTMFS5C426NT1GOSDKR
Base Product Number: NTMFS5
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C426NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C426NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C426NT1G
MOSFET N-CH 40V 41A/235A 5DFN

MOSFET N-CH 40V 41A/235A 5DFN

Supplier's Site
Single FETs, MOSFETs - NTMFS5C426NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS5C426NT1G
Single FETs, MOSFETs NTMFS5C426NT1G
MOSFET N-CH 40V 41A/235A 5DFN

MOSFET N-CH 40V 41A/235A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T6D3F 40V NFET

MOSFET T6D3F 40V NFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS5C426NT1GOSDKR-ND 278-NTMFS5C426NT1G 960360-NTMFS5C426NT1G NTMFS5C426NT1G NTMFS5C426NT1G NTMFS5C426NT1G
Product Name Single FETs, MOSFETs N-Channel 40V 235A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
PD 3800 to 128000 milliwatts 3800 milliwatts
Unlock Full Specs
to access all available technical data