onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C404NT1G NTMFS5C404NT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929473-NTMFS5C404NT1 G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMFS5C404NT1GOSCT, NTMFS5C404NT1GOSTR, NTMFS5C404NT1GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929473-NTMFS5C404NT1 G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMFS5C404NT1GOSCT, NTMFS5C404NT1GOSTR, NTMFS5C404NT1GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C404NT1G - 929473-NTMFS5C404NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C404NT1G
929473-NTMFS5C404NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C404NT1G 929473-NTMFS5C404NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 929473-NTMFS5C404NT1 G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMFS5C404NT1GOSCT, NTMFS5C404NT1GOSTR, NTMFS5C404NT1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 929473-NTMFS5C404NT1G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTMFS5C404NT1GOSCT, NTMFS5C404NT1GOSTR, NTMFS5C404NT1GOSDKR

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C404NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C404NT1GOSDKR-ND
Single FETs, MOSFETs NTMFS5C404NT1GOSDKR-ND
N-Channel 40V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C404NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C404NT1GOSCT-ND
Single FETs, MOSFETs NTMFS5C404NT1GOSCT-ND
N-Channel 40V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C404NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C404NT1GOSTR-ND
Single FETs, MOSFETs NTMFS5C404NT1GOSTR-ND
N-Channel 40V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 378A MOSFET Transistor
278-NTMFS5C404NT1G
N-Channel 40V 378A MOSFET Transistor 278-NTMFS5C404NT1G
Single N-Channel Power MOSFET 40V, 378A, 0.7mΩ Power MOSFET 40V 378A 0.7mOhm Single N-Channel SO-8FL standard gate, 1500-REEL Product overview: NTMFS5C404NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 378A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 378A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C404NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 378A, 0.7mΩ Power MOSFET 40V 378A 0.7mOhm Single N-Channel SO-8FL standard gate, 1500-REEL Product overview: NTMFS5C404NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 378A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 378A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C404NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 40V 345A 8MOHM

MOSFET NFET SO8FL 40V 345A 8MOHM

Buy Now Datasheet
Mosfet, N-Ch, 40V, 378A, Dfn; Transistor Polarity Onsemi - 04AC9288 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 378A, Dfn; Transistor Polarity Onsemi
04AC9288
Mosfet, N-Ch, 40V, 378A, Dfn; Transistor Polarity Onsemi 04AC9288
MOSFET, N-CH, 40V, 378A, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:378A; Drain Source Voltage Vds:40V; On Resistance Rds(on):570µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 40V, 378A, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:378A; Drain Source Voltage Vds:40V; On Resistance Rds(on):570µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - NTMFS5C404NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS5C404NT1G
Single FETs, MOSFETs NTMFS5C404NT1G
MOSFET N-CH 40V 53A/378A 5DFN

MOSFET N-CH 40V 53A/378A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C404NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C404NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C404NT1G
MOSFET N-CH 40V 53A/378A 5DFN

MOSFET N-CH 40V 53A/378A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 929473-NTMFS5C404NT1G NTMFS5C404NT1GOSDKR-ND 278-NTMFS5C404NT1G NTMFS5C404NT1G 04AC9288 NTMFS5C404NT1G NTMFS5C404NT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C404NT1G Single FETs, MOSFETs N-Channel 40V 378A MOSFET Transistor MOSFET Mosfet, N-Ch, 40V, 378A, Dfn; Transistor Polarity Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads TO-3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
IDSS 378000 milliamps 53000 milliamps
rDS(on) 5.70E-4 ohms
Unlock Full Specs
to access all available technical data