onsemi Single FETs, MOSFETs NTMFS5C404NLTWFT1G

Description
N-Channel 40V 370A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 370A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS5C404NLTWFT1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C404NLTWFT1G-ND
Single FETs, MOSFETs NTMFS5C404NLTWFT1G-ND
N-Channel 40V 370A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 370A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
MOSFET NFET SO8FL 40V 342A

MOSFET NFET SO8FL 40V 342A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C404NLTWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C404NLTWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C404NLTWFT1G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site
Mosfet S Single; Channel Type Onsemi - 68Y0610 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet S Single; Channel Type Onsemi
68Y0610
Mosfet S Single; Channel Type Onsemi 68Y0610
MOSFET S - SINGLE; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:370A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:200W RoHS Compliant: Yes

MOSFET S - SINGLE; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:370A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:200W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS5C404NLTWFT1G-ND NTMFS5C404NLTWFT1G NTMFS5C404NLTWFT1G 68Y0610
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet S Single; Channel Type Onsemi
Polarity N-Channel
Unlock Full Specs
to access all available technical data