onsemi Single FETs, MOSFETs NTMFS5C404NLTT3G

Description
N-Channel 40V 370A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 370A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS5C404NLTT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C404NLTT3GTR-ND
Single FETs, MOSFETs 488-NTMFS5C404NLTT3GTR-ND
N-Channel 40V 370A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 370A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Mosfet S Single; Channel Type Onsemi - 68Y0609 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet S Single; Channel Type Onsemi
68Y0609
Mosfet S Single; Channel Type Onsemi 68Y0609
MOSFET S - SINGLE; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:370A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:200W RoHS Compliant: Yes

MOSFET S - SINGLE; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:370A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:200W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C404NLTT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C404NLTT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C404NLTT3G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site
MOSFET NFET SO8FL 40V 342A

MOSFET NFET SO8FL 40V 342A

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTMFS5C404NLTT3GTR-ND 68Y0609 NTMFS5C404NLTT3G NTMFS5C404NLTT3G
Product Name Single FETs, MOSFETs Mosfet S Single; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data