Win Source Part Number: 1082897-NTMFS4H02NT3
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 37A (Ta), 193A (Tc)
Rds On (Max) @ Id, Vgs: 1.4mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 3.13W (Ta), 83W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 38.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2651 pF @ 12 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): IRF6717MTRPBF; IRF6797MTRPBF; IRF6898MTRPBF; STL220N3LLH7; STV300NH02L; IRF6716MTR1PBF;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTMFS4
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 25V 37A (Ta), 193A (Tc) 3.13W (Ta), 83W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET NFET SO8FL 25V 193A 1.4MO
MOSFET N-CH 25V 37A/193A 5DFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1082897-NTMFS4H02NT3G | NTMFS4H02NT3G-ND | NTMFS4H02NT3G | NTMFS4H02NT3G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |