onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4H013NFT3G NTMFS4H013NFT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887788-NTMFS4H013NFT 3G Operating Temperature Range: 150°C (TJ) Features: N-Channel 25 V 43A (Ta), 269A (Tc) 2.7W (Ta), 104W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887788-NTMFS4H013NFT 3G Operating Temperature Range: 150°C (TJ) Features: N-Channel 25 V 43A (Ta), 269A (Tc) 2.7W (Ta), 104W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4H013NFT3G - 887788-NTMFS4H013NFT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4H013NFT3G
887788-NTMFS4H013NFT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4H013NFT3G 887788-NTMFS4H013NFT3G
Manufacturer: ON Semiconductor Win Source Part Number: 887788-NTMFS4H013NFT 3G Operating Temperature Range: 150°C (TJ) Features: N-Channel 25 V 43A (Ta), 269A (Tc) 2.7W (Ta), 104W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887788-NTMFS4H013NFT3G
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 25 V 43A (Ta), 269A (Tc) 2.7W (Ta), 104W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS4
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4H013NFT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4H013NFT3G-ND
Single FETs, MOSFETs NTMFS4H013NFT3G-ND
N-Channel 25V 43A (Ta), 269A (Tc) 2.7W (Ta), 104W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 25V 43A (Ta), 269A (Tc) 2.7W (Ta), 104W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
25V 269A MOSFET Transistor
278-NTMFS4H013NFT3G
25V 269A MOSFET Transistor 278-NTMFS4H013NFT3G
Single N−Channel Power MOSFET 25V, 269A, 0.9mΩ, 5000-REEL Product overview: NTMFS4H013NFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 269A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 269A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4H013NFT3G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 25V, 269A, 0.9mΩ, 5000-REEL Product overview: NTMFS4H013NFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 269A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 269A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4H013NFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4H013NFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4H013NFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4H013NFT3G
MOSFET N-CH 25V 43A/269A 5DFN

MOSFET N-CH 25V 43A/269A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FETKY SO8FL 25V 35A

MOSFET FETKY SO8FL 25V 35A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 887788-NTMFS4H013NFT3G NTMFS4H013NFT3G-ND 278-NTMFS4H013NFT3G NTMFS4H013NFT3G NTMFS4H013NFT3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4H013NFT3G Single FETs, MOSFETs 25V 269A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
 - AUIRFS4115-7P - Rochester Electronics
Specs
Package Type D2PAK7P
Packing Method Tube; Tube
View Details
6 suppliers