onsemi 30V 69A MOSFET Transistor NTMFS4C800NT1G

Description
MOSFET N-CH 30V 69A SO8FL Product overview: NTMFS4C800NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 69A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C800NT1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 30V 69A SO8FL Product overview: NTMFS4C800NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 69A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C800NT1G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 69A MOSFET Transistor
278-NTMFS4C800NT1G
30V 69A MOSFET Transistor 278-NTMFS4C800NT1G
MOSFET N-CH 30V 69A SO8FL Product overview: NTMFS4C800NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 69A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C800NT1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 69A SO8FL Product overview: NTMFS4C800NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 69A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C800NT1G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C800NT1G - 715653-NTMFS4C800NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C800NT1G
715653-NTMFS4C800NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C800NT1G 715653-NTMFS4C800NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 715653-NTMFS4C800NT1 G Series: * Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Introduction Date: January 01, 2000 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 715653-NTMFS4C800NT1G
Series: *
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Introduction Date: January 01, 2000
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C800NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C800NT1G
MOSFET N-CH 30V 69A SO8FL

MOSFET N-CH 30V 69A SO8FL

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 69A 4MOHM

MOSFET NFET SO8FL 30V 69A 4MOHM

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMFS4C800NT1G 715653-NTMFS4C800NT1G NTMFS4C800NT1G NTMFS4C800NT1G
Product Name 30V 69A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C800NT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data