onsemi 30V 46A MOSFET Transistor NTMFS4C760NT1G

Description
MOSFET N-CH 30V 46A SO8FL Product overview: NTMFS4C760NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C760NT1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 30V 46A SO8FL Product overview: NTMFS4C760NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C760NT1G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 46A MOSFET Transistor
278-NTMFS4C760NT1G
30V 46A MOSFET Transistor 278-NTMFS4C760NT1G
MOSFET N-CH 30V 46A SO8FL Product overview: NTMFS4C760NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C760NT1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 46A SO8FL Product overview: NTMFS4C760NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C760NT1G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C760NT1G - 887787-NTMFS4C760NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C760NT1G
887787-NTMFS4C760NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C760NT1G 887787-NTMFS4C760NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887787-NTMFS4C760NT1 G Series: * Package: Reel - TR Family Name: NTMFS4 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887787-NTMFS4C760NT1G
Series: *
Package: Reel - TR
Family Name: NTMFS4
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C760NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C760NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C760NT1G
MOSFET N-CH 30V 46A SO8FL

MOSFET N-CH 30V 46A SO8FL

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 46A 6.95MO

MOSFET NFET SO8FL 30V 46A 6.95MO

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMFS4C760NT1G 887787-NTMFS4C760NT1G NTMFS4C760NT1G NTMFS4C760NT1G
Product Name 30V 46A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C760NT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type Tape & Reel (TR) SOT3 8-PowerTDFN, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKW40N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
8 suppliers