N-Channel 30V 12.4A (Ta) 780mW (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Win Source Part Number: 1082896-NTMFS4C35NT3
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 12.4A (Ta)
Rds On (Max) @ Id, Vgs: 3.2mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 780mW (Ta), 33W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 2300 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): NTMFS4851NT1G; NTMFS4C06NT1G; NTMFS4985NFT3G; DMP32D4SFB-7B; ZXMC3AMCTA; DMG4468LFG-7;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTMFS4
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CH 30V 12.4A 5DFN
MOSFET Pwr MOSFET 30V 80A 3.2mOhm SGL N-CH
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NTMFS4C35NT3GTR-ND | 1082896-NTMFS4C35NT3G | NTMFS4C35NT3G | NTMFS4C35NT3G |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel |