onsemi Single FETs, MOSFETs NTMFS4C250NT1G

Description
N-Channel 30V 11A (Ta), 69A (Tc) 770mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 11A (Ta), 69A (Tc) 770mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS4C250NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C250NT1GOSCT-ND
Single FETs, MOSFETs NTMFS4C250NT1GOSCT-ND
N-Channel 30V 11A (Ta), 69A (Tc) 770mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 11A (Ta), 69A (Tc) 770mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4C250NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C250NT1GOSTR-ND
Single FETs, MOSFETs NTMFS4C250NT1GOSTR-ND
N-Channel 30V 11A (Ta), 69A (Tc) 770mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 11A (Ta), 69A (Tc) 770mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
30V 69A MOSFET Transistor
278-NTMFS4C250NT1G
30V 69A MOSFET Transistor 278-NTMFS4C250NT1G
Single N−Channel Power MOSFET 30V, 69A, 4.0mΩ, 1500-REEL Product overview: NTMFS4C250NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 69A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C250NT1G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 30V, 69A, 4.0mΩ, 1500-REEL Product overview: NTMFS4C250NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 69A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C250NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C250NT1G - 929471-NTMFS4C250NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C250NT1G
929471-NTMFS4C250NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C250NT1G 929471-NTMFS4C250NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 929471-NTMFS4C250NT1 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 11A (Ta), 69A (Tc) 770mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NTMFS4C250NT1GOSTR, NTMFS4C250NT1GOSCT, NTMFS4C250NT1GOSDKR, NTMFS4C250NT1G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 929471-NTMFS4C250NT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 11A (Ta), 69A (Tc) 770mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS4
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: NTMFS4C250NT1GOSTR, NTMFS4C250NT1GOSCT, NTMFS4C250NT1GOSDKR, NTMFS4C250NT1G-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C250NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C250NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C250NT1G
MOSFET N-CH 30V 11A/69A 5DFN

MOSFET N-CH 30V 11A/69A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCH 6 30V NCH

MOSFET TRENCH 6 30V NCH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS4C250NT1GOSCT-ND 278-NTMFS4C250NT1G 929471-NTMFS4C250NT1G NTMFS4C250NT1G NTMFS4C250NT1G
Product Name Single FETs, MOSFETs 30V 69A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C250NT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data