N-Channel 30V 7.2A (Ta), 38A (Tc) 750mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 30V 7.2A/38A 5DFN
MOSFET NFET SO8FL 30V 38A 9.1MOH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTMFS4C13NT3G-ND | NTMFS4C13NT3G | NTMFS4C13NT3G |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |