onsemi N-Channel 30V 38A MOSFET Transistor NTMFS4C13NT1G

Description
Single N-Channel Power MOSFET 30V, 38A, 9.1mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4C13NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C13NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 30V, 38A, 9.1mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4C13NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C13NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 38A MOSFET Transistor
278-NTMFS4C13NT1G
N-Channel 30V 38A MOSFET Transistor 278-NTMFS4C13NT1G
Single N-Channel Power MOSFET 30V, 38A, 9.1mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4C13NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C13NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 38A, 9.1mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4C13NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C13NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS4C13NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C13NT1GOSDKR-ND
Single FETs, MOSFETs NTMFS4C13NT1GOSDKR-ND
N-Channel 30V 7.2A (Ta), 38A (Tc) 750mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 7.2A (Ta), 38A (Tc) 750mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4C13NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C13NT1GOSTR-ND
Single FETs, MOSFETs NTMFS4C13NT1GOSTR-ND
N-Channel 30V 7.2A (Ta), 38A (Tc) 750mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 7.2A (Ta), 38A (Tc) 750mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4C13NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C13NT1GOSCT-ND
Single FETs, MOSFETs NTMFS4C13NT1GOSCT-ND
N-Channel 30V 7.2A (Ta), 38A (Tc) 750mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 7.2A (Ta), 38A (Tc) 750mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C13NT1G - 060678-NTMFS4C13NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C13NT1G
060678-NTMFS4C13NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C13NT1G 060678-NTMFS4C13NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 060678-NTMFS4C13NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.2A (Ta), 38A (Tc) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 15.2nC @ 10V Max Input Capacitance: 770pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.1 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 060678-NTMFS4C13NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.2A (Ta), 38A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 15.2nC @ 10V
Max Input Capacitance: 770pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.1 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 38A 9.1MOH

MOSFET NFET SO8FL 30V 38A 9.1MOH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C13NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C13NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C13NT1G
MOSFET N-CH 30V 7.2A/38A 5DFN

MOSFET N-CH 30V 7.2A/38A 5DFN

Supplier's Site
Single FETs, MOSFETs - NTMFS4C13NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS4C13NT1G
Single FETs, MOSFETs NTMFS4C13NT1G
MOSFET N-CH 30V 7.2A/38A 5DFN

MOSFET N-CH 30V 7.2A/38A 5DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMFS4C13NT1G NTMFS4C13NT1GOSDKR-ND 060678-NTMFS4C13NT1G NTMFS4C13NT1G NTMFS4C13NT1G NTMFS4C13NT1G
Product Name N-Channel 30V 38A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C13NT1G MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 750 milliwatts 750 milliwatts 750 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Unlock Full Specs
to access all available technical data