onsemi 30V 9A 52A MOSFET Transistor NTMFS4C09NAT1G

Description
MOSFET N-CH 30V 9A/52A 5DFN Product overview: NTMFS4C09NAT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C09NAT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 9A/52A 5DFN Product overview: NTMFS4C09NAT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C09NAT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 9A 52A MOSFET Transistor
278-NTMFS4C09NAT1G
30V 9A 52A MOSFET Transistor 278-NTMFS4C09NAT1G
MOSFET N-CH 30V 9A/52A 5DFN Product overview: NTMFS4C09NAT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C09NAT1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 9A/52A 5DFN Product overview: NTMFS4C09NAT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C09NAT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C09NAT1G - 1083930-NTMFS4C09NAT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C09NAT1G
1083930-NTMFS4C09NAT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C09NAT1G 1083930-NTMFS4C09NAT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083930-NTMFS4C09NAT 1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 760mW (Ta) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN, 5 Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Ta), 52A (Tc) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 1.9nC @ 4.5V Max Input Capacitance: 1252pF @ 15V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083930-NTMFS4C09NAT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 760mW (Ta)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Ta), 52A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 1.9nC @ 4.5V
Max Input Capacitance: 1252pF @ 15V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 52A 5.8M

MOSFET NFET SO8FL 30V 52A 5.8M

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C09NAT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C09NAT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C09NAT1G
MOSFET N-CH 30V 9A/52A 5DFN

MOSFET N-CH 30V 9A/52A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTMFS4C09NAT1G 1083930-NTMFS4C09NAT1G NTMFS4C09NAT1G NTMFS4C09NAT1G
Product Name 30V 9A 52A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C09NAT1G MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 25.5 milliwatts 760 milliwatts
Unlock Full Specs
to access all available technical data